INSULATION TAPE, PVC, RED, 0.75"X26.2FT; Adhesive Type:-; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:5.9 mil (0.15 mm); Roll Length - Imperial:26.2ft; Roll Length - Metric:8m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 13AJ1302 |
| Product Name | Insulation Tape, Pvc, Red, 0.75x26.2Ft; Adhesive Type Pro Power |
| Thickness | 0.0059 inches (0.1500 mm) |