Protektive Pak D Hood, 9 Way, Ts Metallised; Accessory Type Pro Power SH158-9CCT

Description
D HOOD, 9 WAY, TS METALLISED; Accessory Type:Hood; For Use With:D Sub Connectors; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:
Datasheet
Description
D HOOD, 9 WAY, TS METALLISED; Accessory Type:Hood; For Use With:D Sub Connectors; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Hood, 9 Way, Ts Metallised; Accessory Type Pro Power - 84AJ1002 - Newark, An Avnet Company
Chicago, IL, United States
D Hood, 9 Way, Ts Metallised; Accessory Type Pro Power
84AJ1002
D Hood, 9 Way, Ts Metallised; Accessory Type Pro Power 84AJ1002
D HOOD, 9 WAY, TS METALLISED; Accessory Type:Hood; For Use With:D Sub Connectors; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:

D HOOD, 9 WAY, TS METALLISED; Accessory Type:Hood; For Use With:D Sub Connectors; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AJ1002
Product Name D Hood, 9 Way, Ts Metallised; Accessory Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details