The Desco gray rubber static dissipative mat is sold 1 each and is another quality product from Desco. Includes: Snaps. The overall length and width are 50 in x 4 ft. Thickness is a key component to use of this product and measures in at 0.072 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | SCS 6860 |
| Product Name | Desco Gray Rubber Static Dissipative Mat SCS 6860 - 50 in Length - 4 ft Wide - 0.072 in Thick - Snap |
| Mat Type | Anti-Static; ESD / Static Dissipative |