CABLE TIE, RELEASABLE, RED, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:65mm; Cable Tie Type:Releasable; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 84AJ0966 |
| Product Name | Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power |
| Length | 9.84 inch (250 mm) |