Desco Industries, Inc. SCS Gray Rubber ESD / Anti-Static Runner RM48600L2RGR - 50 ft Length - 4 ft Wide - 1.6 mm Thick RM48600L2RGR

Description
The SCS gray rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.6 mm.
Description
The SCS gray rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.6 mm.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Rubber ESD / Anti-Static Runner RM48600L2RGR - 50 ft Length - 4 ft Wide - 1.6 mm Thick - SCS RM48600L2RGR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Rubber ESD / Anti-Static Runner RM48600L2RGR - 50 ft Length - 4 ft Wide - 1.6 mm Thick
SCS RM48600L2RGR
SCS Gray Rubber ESD / Anti-Static Runner RM48600L2RGR - 50 ft Length - 4 ft Wide - 1.6 mm Thick SCS RM48600L2RGR
The SCS gray rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.6 mm.

The SCS gray rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 1.6 mm.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS RM48600L2RGR
Product Name SCS Gray Rubber ESD / Anti-Static Runner RM48600L2RGR - 50 ft Length - 4 ft Wide - 1.6 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 7873139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Bench
Material Rubber
Color(s) Black
View Details