Desco Industries, Inc. SCS Blue Reusable Rubber ESD / Anti-Static Runner RM36600L2RBL - 50 ft Length - 3 ft Wide - 1.6 mm Thick - Snap fasteners RM36600L2RBL

Description
The SCS blue reusable rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. Includes: 15 ft ground cord 3040. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1.6 mm.
Description
The SCS blue reusable rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. Includes: 15 ft ground cord 3040. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1.6 mm.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Reusable Rubber ESD / Anti-Static Runner RM36600L2RBL - 50 ft Length - 3 ft Wide - 1.6 mm Thick - Snap fasteners - SCS RM36600L2RBL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Reusable Rubber ESD / Anti-Static Runner RM36600L2RBL - 50 ft Length - 3 ft Wide - 1.6 mm Thick - Snap fasteners
SCS RM36600L2RBL
SCS Blue Reusable Rubber ESD / Anti-Static Runner RM36600L2RBL - 50 ft Length - 3 ft Wide - 1.6 mm Thick - Snap fasteners SCS RM36600L2RBL
The SCS blue reusable rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. Includes: 15 ft ground cord 3040. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1.6 mm.

The SCS blue reusable rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. Includes: 15 ft ground cord 3040. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 1.6 mm.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS RM36600L2RBL
Product Name SCS Blue Reusable Rubber ESD / Anti-Static Runner RM36600L2RBL - 50 ft Length - 3 ft Wide - 1.6 mm Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 2217924 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 18.5 inch (470 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details