Protektive Pak Cable, Coax, Rg6U, Black, 100M; Coaxial Cable Type Pro Power RG6UALBLKFF100M

Description
CABLE, COAX, RG6U, BLACK, 100M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.78mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAX, RG6U, BLACK, 100M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.78mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax, Rg6U, Black, 100M; Coaxial Cable Type Pro Power - 50AC7253 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Rg6U, Black, 100M; Coaxial Cable Type Pro Power
50AC7253
Cable, Coax, Rg6U, Black, 100M; Coaxial Cable Type Pro Power 50AC7253
CABLE, COAX, RG6U, BLACK, 100M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.78mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAX, RG6U, BLACK, 100M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.78mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7253
Product Name Cable, Coax, Rg6U, Black, 100M; Coaxial Cable Type Pro Power
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 700mm, no Latches - G125-MC22605L0-0700F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBU-M12W5-K-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details