Protektive Pak Cable, Coaxial, Rg174A/u, 34Awg, 50 Ohm, Black, Per M; Coaxial Cable Type Pro Power RG174/AU

Description
CABLE, COAXIAL, RG174A/U, 34AWG, 50 OHM, BLACK, PER M; Coaxial Cable Type:RG174A; Wire Gauge:34AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):3.28ft; Reel Length (Metric):1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, RG174A/U, 34AWG, 50 OHM, BLACK, PER M; Coaxial Cable Type:RG174A; Wire Gauge:34AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):3.28ft; Reel Length (Metric):1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg174A/u, 34Awg, 50 Ohm, Black, Per M; Coaxial Cable Type Pro Power - 59M1672 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg174A/u, 34Awg, 50 Ohm, Black, Per M; Coaxial Cable Type Pro Power
59M1672
Cable, Coaxial, Rg174A/u, 34Awg, 50 Ohm, Black, Per M; Coaxial Cable Type Pro Power 59M1672
CABLE, COAXIAL, RG174A/U, 34AWG, 50 OHM, BLACK, PER M; Coaxial Cable Type:RG174A; Wire Gauge:34AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):3.28ft; Reel Length (Metric):1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG174A/U, 34AWG, 50 OHM, BLACK, PER M; Coaxial Cable Type:RG174A; Wire Gauge:34AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):3.28ft; Reel Length (Metric):1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59M1672
Product Name Cable, Coaxial, Rg174A/u, 34Awg, 50 Ohm, Black, Per M; Coaxial Cable Type Pro Power
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6811A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-15-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
Coaxial Cables (RF) - 994-080-0001-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
2 suppliers