Protektive Pak Grommet, Sealing, 29Mm, Pk50; Grommet Type Pro Power RB1805

Description
GROMMET, SEALING, 29MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:29mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes
Description
GROMMET, SEALING, 29MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:29mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Sealing, 29Mm, Pk50; Grommet Type Pro Power - 61T4663 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sealing, 29Mm, Pk50; Grommet Type Pro Power
61T4663
Grommet, Sealing, 29Mm, Pk50; Grommet Type Pro Power 61T4663
GROMMET, SEALING, 29MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:29mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes

GROMMET, SEALING, 29MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:29mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 61T4663
Product Name Grommet, Sealing, 29Mm, Pk50; Grommet Type Pro Power
Outside Diameter 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details