Protektive Pak Barrel Pwr Cord, 2.5Mm Plug-Free End, 5M; Connector To Connector Pro Power PPW00023

Description
BARREL PWR CORD, 2.5MM PLUG-FREE END, 5M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:
Datasheet
Description
BARREL PWR CORD, 2.5MM PLUG-FREE END, 5M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Pwr Cord, 2.5Mm Plug-Free End, 5M; Connector To Connector Pro Power - 70AJ6531 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Pwr Cord, 2.5Mm Plug-Free End, 5M; Connector To Connector Pro Power
70AJ6531
Barrel Pwr Cord, 2.5Mm Plug-Free End, 5M; Connector To Connector Pro Power 70AJ6531
BARREL PWR CORD, 2.5MM PLUG-FREE END, 5M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

BARREL PWR CORD, 2.5MM PLUG-FREE END, 5M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6531
Product Name Barrel Pwr Cord, 2.5Mm Plug-Free End, 5M; Connector To Connector Pro Power
Cord Length 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches - 250136-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
VAC19KS, uninsulated wires, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2129 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details