Protektive Pak Barrel Pwr Cord, 2.5Mm Plug-Free End, 3M; Connector To Connector Pro Power PPW00022

Description
BARREL PWR CORD, 2.5MM PLUG-FREE END, 3M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:
Datasheet
Description
BARREL PWR CORD, 2.5MM PLUG-FREE END, 3M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Pwr Cord, 2.5Mm Plug-Free End, 3M; Connector To Connector Pro Power - 70AJ6530 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Pwr Cord, 2.5Mm Plug-Free End, 3M; Connector To Connector Pro Power
70AJ6530
Barrel Pwr Cord, 2.5Mm Plug-Free End, 3M; Connector To Connector Pro Power 70AJ6530
BARREL PWR CORD, 2.5MM PLUG-FREE END, 3M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

BARREL PWR CORD, 2.5MM PLUG-FREE END, 3M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6530
Product Name Barrel Pwr Cord, 2.5Mm Plug-Free End, 3M; Connector To Connector Pro Power
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North America NEMA 5-15 Power Cord - 70413000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; Ul 62
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details