BARREL PWR CORD, 2.5MM PLUG-FREE END, 2M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 70AJ6529 |
| Product Name | Barrel Pwr Cord, 2.5Mm Plug-Free End, 2M; Connector To Connector Pro Power |
| Cord Length | 78.74 inch (2000 mm) |