Protektive Pak Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 2M; Connector To Connector Pro Power PPW00013

Description
BARREL PWR CORD, 2.1MM RCPT-FREE END, 2M; Connector to Connector:2.5mm DC Power Socket to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:
Description
BARREL PWR CORD, 2.1MM RCPT-FREE END, 2M; Connector to Connector:2.5mm DC Power Socket to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 2M; Connector To Connector Pro Power - 70AJ6526 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 2M; Connector To Connector Pro Power
70AJ6526
Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 2M; Connector To Connector Pro Power 70AJ6526
BARREL PWR CORD, 2.1MM RCPT-FREE END, 2M; Connector to Connector:2.5mm DC Power Socket to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

BARREL PWR CORD, 2.1MM RCPT-FREE END, 2M; Connector to Connector:2.5mm DC Power Socket to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6526
Product Name Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 2M; Connector To Connector Pro Power
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820136-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 39.37 inch (1000 mm)
View Details
United Kingdom/Ireland 10A Power Cord - 86240280 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers