Protektive Pak Barrel Pwr Cord, 2.1Mm Rcpt-Free End; Connector To Connector Pro Power PPW00012

Description
BARREL PWR CORD, 2.1MM RCPT-FREE END; Connector to Connector:2.5mm DC Power Socket to Free End; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:
Datasheet
Description
BARREL PWR CORD, 2.1MM RCPT-FREE END; Connector to Connector:2.5mm DC Power Socket to Free End; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Pwr Cord, 2.1Mm Rcpt-Free End; Connector To Connector Pro Power - 70AJ6525 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Pwr Cord, 2.1Mm Rcpt-Free End; Connector To Connector Pro Power
70AJ6525
Barrel Pwr Cord, 2.1Mm Rcpt-Free End; Connector To Connector Pro Power 70AJ6525
BARREL PWR CORD, 2.1MM RCPT-FREE END; Connector to Connector:2.5mm DC Power Socket to Free End; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:

BARREL PWR CORD, 2.1MM RCPT-FREE END; Connector to Connector:2.5mm DC Power Socket to Free End; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6525
Product Name Barrel Pwr Cord, 2.1Mm Rcpt-Free End; Connector To Connector Pro Power
Cord Length 59.06 inch (1500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815812-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 3x2.5mm² H05VV-F Cable - 86065040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details