Protektive Pak Cable, Cy, 18 Core, 2.5Mm, Per M; Cable Shielding Pro Power PPCY18C2.50

Description
CABLE, CY, 18 CORE, 2.5MM, PER M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Description
CABLE, CY, 18 CORE, 2.5MM, PER M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Cy, 18 Core, 2.5Mm, Per M; Cable Shielding Pro Power - 37AJ0543 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cy, 18 Core, 2.5Mm, Per M; Cable Shielding Pro Power
37AJ0543
Cable, Cy, 18 Core, 2.5Mm, Per M; Cable Shielding Pro Power 37AJ0543
CABLE, CY, 18 CORE, 2.5MM, PER M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

CABLE, CY, 18 CORE, 2.5MM, PER M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ0543
Product Name Cable, Cy, 18 Core, 2.5Mm, Per M; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SV-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details