Protektive Pak Cable, Cy, 12 Core, 2.5Mm, Per M; Cable Shielding Pro Power PPCY12C2.50

Description
CABLE, CY, 12 CORE, 2.5MM, PER M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Description
CABLE, CY, 12 CORE, 2.5MM, PER M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Cy, 12 Core, 2.5Mm, Per M; Cable Shielding Pro Power - 37AJ0541 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cy, 12 Core, 2.5Mm, Per M; Cable Shielding Pro Power
37AJ0541
Cable, Cy, 12 Core, 2.5Mm, Per M; Cable Shielding Pro Power 37AJ0541
CABLE, CY, 12 CORE, 2.5MM, PER M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

CABLE, CY, 12 CORE, 2.5MM, PER M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ0541
Product Name Cable, Cy, 12 Core, 2.5Mm, Per M; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details