Protektive Pak Cable, Cat 6, Shielded, 305M; Cable Shielding Pro Power PP7092

Description
CABLE, CAT 6, SHIELDED, 305M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes
Description
CABLE, CAT 6, SHIELDED, 305M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat 6, Shielded, 305M; Cable Shielding Pro Power - 50AC7247 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 6, Shielded, 305M; Cable Shielding Pro Power
50AC7247
Cable, Cat 6, Shielded, 305M; Cable Shielding Pro Power 50AC7247
CABLE, CAT 6, SHIELDED, 305M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

CABLE, CAT 6, SHIELDED, 305M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.26mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7247
Product Name Cable, Cat 6, Shielded, 305M; Cable Shielding Pro Power
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details