Protektive Pak Heat Shrink Tubing, 1.194Mm Id, Po, Trans, 100Ft; Shrink Ratio Pro Power PP1674

Description
HEAT SHRINK TUBING, 1.194MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.194mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 1.194MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.194mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.194Mm Id, Po, Trans, 100Ft; Shrink Ratio Pro Power - 46M2396 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.194Mm Id, Po, Trans, 100Ft; Shrink Ratio Pro Power
46M2396
Heat Shrink Tubing, 1.194Mm Id, Po, Trans, 100Ft; Shrink Ratio Pro Power 46M2396
HEAT SHRINK TUBING, 1.194MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.194mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.194MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.194mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 46M2396
Product Name Heat Shrink Tubing, 1.194Mm Id, Po, Trans, 100Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-07-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details