Protektive Pak Sleeving, Braided, 6 Mm, Fibreglass / Silicone, Natural, 5 M Rohs Compliant Pro Power PP14793

Description
Sleeving, Braided, 6 mm, Fibreglass / Silicone, Natural, 5 m RoHS Compliant: Yes
Description
Sleeving, Braided, 6 mm, Fibreglass / Silicone, Natural, 5 m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Sleeving, Braided, 6 mm, Fibreglass / Silicone, Natural, 5 m is designed for high-temperature applications, particularly suitable for Class C rated motors and transformers. It features a silicon-coated glass braid construction, providing excellent thermal resistance with a maximum short-term temperature rating of 450°C and a thermal classification of Class F (155°C). The product has an electric strength tested to IEC 684-2 at 0.8 kV for one minute and meets various specifications including IEC 684-3-402 and ASTM D-372 Type 4. Additionally, it is non-ignitable and compliant with RoHS 2002/95/EC, ensuring it meets environmental safety standards. This product is ideal for winding lead outs, joints, and additional cable protection.

Datasheet Summary
Powered by GS/AI

The Sleeving, Braided, 6 mm, Fibreglass / Silicone, Natural, 5 m is designed for high-temperature applications, particularly suitable for Class C rated motors and transformers. It features a silicon-coated glass braid construction, providing excellent thermal resistance with a maximum short-term temperature rating of 450°C and a thermal classification of Class F (155°C). The product has an electric strength tested to IEC 684-2 at 0.8 kV for one minute and meets various specifications including IEC 684-3-402 and ASTM D-372 Type 4. Additionally, it is non-ignitable and compliant with RoHS 2002/95/EC, ensuring it meets environmental safety standards. This product is ideal for winding lead outs, joints, and additional cable protection.

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Braided, 6 Mm, Fibreglass / Silicone, Natural, 5 M Rohs Compliant Pro Power - 13M2653 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided, 6 Mm, Fibreglass / Silicone, Natural, 5 M Rohs Compliant Pro Power
13M2653
Sleeving, Braided, 6 Mm, Fibreglass / Silicone, Natural, 5 M Rohs Compliant Pro Power 13M2653
Sleeving, Braided, 6 mm, Fibreglass / Silicone, Natural, 5 m RoHS Compliant: Yes

Sleeving, Braided, 6 mm, Fibreglass / Silicone, Natural, 5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 13M2653
Product Name Sleeving, Braided, 6 Mm, Fibreglass / Silicone, Natural, 5 M Rohs Compliant Pro Power
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-02-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details