Protektive Pak Sleeving, Braided, 8 Mm, Fibreglass / Silicone, Black, 5 M Rohs Compliant Pro Power PP14790

Description
Sleeving, Braided, 8 mm, Fibreglass / Silicone, Black, 5 m RoHS Compliant: Yes
Description
Sleeving, Braided, 8 mm, Fibreglass / Silicone, Black, 5 m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pro Power sleeving is a braided insulation product made from silicon-coated glass braid, designed for high-temperature applications. It has a thermal classification of Class H, capable of withstanding temperatures up to 180°C, with a maximum short-term temperature rating of 250°C. This sleeving is suitable for use as primary insulation or as secondary reinforcement in electrical equipment and appliances, providing protection for conductors in high heat environments and areas prone to mechanical damage. The product is supplied in 5-meter coils and features an inside diameter of 8 mm with a wall thickness of 0.80 mm. It has been tested for electric strength up to 4.0 kV and is self-extinguishing, meeting RoHS compliance standards.

Datasheet Summary
Powered by GS/AI

The Pro Power sleeving is a braided insulation product made from silicon-coated glass braid, designed for high-temperature applications. It has a thermal classification of Class H, capable of withstanding temperatures up to 180°C, with a maximum short-term temperature rating of 250°C. This sleeving is suitable for use as primary insulation or as secondary reinforcement in electrical equipment and appliances, providing protection for conductors in high heat environments and areas prone to mechanical damage. The product is supplied in 5-meter coils and features an inside diameter of 8 mm with a wall thickness of 0.80 mm. It has been tested for electric strength up to 4.0 kV and is self-extinguishing, meeting RoHS compliance standards.

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Braided, 8 Mm, Fibreglass / Silicone, Black, 5 M Rohs Compliant Pro Power - 13M2650 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided, 8 Mm, Fibreglass / Silicone, Black, 5 M Rohs Compliant Pro Power
13M2650
Sleeving, Braided, 8 Mm, Fibreglass / Silicone, Black, 5 M Rohs Compliant Pro Power 13M2650
Sleeving, Braided, 8 mm, Fibreglass / Silicone, Black, 5 m RoHS Compliant: Yes

Sleeving, Braided, 8 mm, Fibreglass / Silicone, Black, 5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 13M2650
Product Name Sleeving, Braided, 8 Mm, Fibreglass / Silicone, Black, 5 M Rohs Compliant Pro Power
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Cable Transitions & Breakouts - 086959-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details