Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROTECTIVE SLEEVING
PROTEKTIVE PAK
PP002738 -- HEAT-SHRINK TUBING, 2 PRO POWER
Protektive Pak
Heat-Shrink Tubing, 2 Pro Power
PP002738
Description
HEAT-SHRINK TUBING, 2:1, RED, 9.5MM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, RED, 9.5MM ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
77AH4800
Heat-Shrink Tubing, 2 Pro Power
77AH4800
HEAT-SHRINK TUBING, 2:1, RED, 9.5MM ROHS COMPLIANT: YES
HEAT-SHRINK TUBING, 2:1, RED, 9.5MM ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Protective Sleeving
Product Number
77AH4800
Product Name
Heat-Shrink Tubing, 2 Pro Power
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data
Similar Products
BRIM Electronics, Inc.
Spiral Wrap Tubings for Harnessing, Rulan (White)
RSW
Specs
Sleeving
Spiral Wrap
Material
Rulan
Operating Temperature
-22.22 to 93.33 C (-8 to 200 F)
View Details
Qualtek Electronics Corp.
Tubing 1-1/2 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 38.1 mm
Q-150K-1 1/2-02-QB48IN
Specs
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Length
48 inch (1219 mm)
View Details
TE Connectivity
Heat Shrink Tubing
0333214001
Specs
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Medical Grade Crosslinked Fluoropolymer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
PennEngineering®
Nylon Cable Slit Tubing
Heyco-Flex V
Specs
Sleeving
Shrink Tubing
Material
Nylon
View Details