Protektive Pak Cable Gland, Brass, 18Mm-25Mm, Pk10; Thread Size Imperial Pro Power PP002705

Description
CABLE GLAND, BRASS, 18MM-25MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 18MM-25MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 18Mm-25Mm, Pk10; Thread Size Imperial Pro Power - 28AH4732 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 18Mm-25Mm, Pk10; Thread Size Imperial Pro Power
28AH4732
Cable Gland, Brass, 18Mm-25Mm, Pk10; Thread Size Imperial Pro Power 28AH4732
CABLE GLAND, BRASS, 18MM-25MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, BRASS, 18MM-25MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4732
Product Name Cable Gland, Brass, 18Mm-25Mm, Pk10; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Bending-proof Nylon Cable Glands (Type A) - MIV-BPNCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805001 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.3898 inch (9.9 mm)
View Details