Protektive Pak Cable Gland, Brass, 5Mm-8Mm, Pk10; Thread Size Imperial Pro Power PP002700

Description
CABLE GLAND, BRASS, 5MM-8MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:5mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 5MM-8MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:5mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 5Mm-8Mm, Pk10; Thread Size Imperial Pro Power - 28AH4727 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 5Mm-8Mm, Pk10; Thread Size Imperial Pro Power
28AH4727
Cable Gland, Brass, 5Mm-8Mm, Pk10; Thread Size Imperial Pro Power 28AH4727
CABLE GLAND, BRASS, 5MM-8MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:5mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 5MM-8MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:5mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4727
Product Name Cable Gland, Brass, 5Mm-8Mm, Pk10; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248649 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details