Protektive Pak Cable Gland, Brass, 23Mm-28Mm; Thread Size Imperial Pro Power PP002691

Description
CABLE GLAND, BRASS, 23MM-28MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:23mm; Cable Diameter Max:28mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Description
CABLE GLAND, BRASS, 23MM-28MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:23mm; Cable Diameter Max:28mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 23Mm-28Mm; Thread Size Imperial Pro Power - 28AH4718 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 23Mm-28Mm; Thread Size Imperial Pro Power
28AH4718
Cable Gland, Brass, 23Mm-28Mm; Thread Size Imperial Pro Power 28AH4718
CABLE GLAND, BRASS, 23MM-28MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:23mm; Cable Diameter Max:28mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, BRASS, 23MM-28MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:23mm; Cable Diameter Max:28mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4718
Product Name Cable Gland, Brass, 23Mm-28Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602027R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2100600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details