Protektive Pak Cable Gland, Brass, 16Mm-22Mm; Thread Size Imperial Pro Power PP002690

Description
CABLE GLAND, BRASS, 16MM-22MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:16mm; Cable Diameter Max:22mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Description
CABLE GLAND, BRASS, 16MM-22MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:16mm; Cable Diameter Max:22mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 16Mm-22Mm; Thread Size Imperial Pro Power - 28AH4717 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 16Mm-22Mm; Thread Size Imperial Pro Power
28AH4717
Cable Gland, Brass, 16Mm-22Mm; Thread Size Imperial Pro Power 28AH4717
CABLE GLAND, BRASS, 16MM-22MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:16mm; Cable Diameter Max:22mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, BRASS, 16MM-22MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:16mm; Cable Diameter Max:22mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4717
Product Name Cable Gland, Brass, 16Mm-22Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4305213 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details