Protektive Pak Cable Gland, Brass, 16Mm-22Mm; Thread Size Imperial Pro Power PP002684

Description
CABLE GLAND, BRASS, 16MM-22MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:16mm; Cable Diameter Max:22mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 16MM-22MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:16mm; Cable Diameter Max:22mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 16Mm-22Mm; Thread Size Imperial Pro Power - 28AH4711 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 16Mm-22Mm; Thread Size Imperial Pro Power
28AH4711
Cable Gland, Brass, 16Mm-22Mm; Thread Size Imperial Pro Power 28AH4711
CABLE GLAND, BRASS, 16MM-22MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:16mm; Cable Diameter Max:22mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, BRASS, 16MM-22MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:16mm; Cable Diameter Max:22mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4711
Product Name Cable Gland, Brass, 16Mm-22Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, White, M16; Thread Size Imperial Amp Te Connectivity - 26M5929 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Glands - 2101321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details