Protektive Pak Cable Wire, 18Awg, Brown, 305M; Jacket Material Pro Power PP002522

Description
CABLE WIRE, 18AWG, BROWN, 305M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 18AWG, BROWN, 305M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 18Awg, Brown, 305M; Jacket Material Pro Power - 94AC1969 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 18Awg, Brown, 305M; Jacket Material Pro Power
94AC1969
Cable Wire, 18Awg, Brown, 305M; Jacket Material Pro Power 94AC1969
CABLE WIRE, 18AWG, BROWN, 305M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

CABLE WIRE, 18AWG, BROWN, 305M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC1969
Product Name Cable Wire, 18Awg, Brown, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details