CABLE WIRE, 24AWG, YELLOW, 305M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 94AC1954 |
| Product Name | Cable Wire, 24Awg, Yellow, 305M; Jacket Material Pro Power |
| Standards / Certifications | RoHS |