SCREENING BRAIDED, COPPER, 3MM; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:Nickel; Internal Diameter:3mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 94AC7782 |
| Product Name | Screening Braided, Copper, 3Mm; Sleeving / Tubing Type Pro Power |
| Sleeving | Mesh / Braided Sleeving; Shrink Tubing |