Protektive Pak Hook-Up Wire, 28Awg, Black, 1000Ft, 30V; Jacket Material Pro Power PP002425

Description
HOOK-UP WIRE, 28AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Black, 1000Ft, 30V; Jacket Material Pro Power - 72AC6550 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Black, 1000Ft, 30V; Jacket Material Pro Power
72AC6550
Hook-Up Wire, 28Awg, Black, 1000Ft, 30V; Jacket Material Pro Power 72AC6550
HOOK-UP WIRE, 28AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6550
Product Name Hook-Up Wire, 28Awg, Black, 1000Ft, 30V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details