Protektive Pak Hook-Up Wire, 26Awg, Black, 1000Ft, 30V; Jacket Material Pro Power PP002417

Description
HOOK-UP WIRE, 26AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Black, 1000Ft, 30V; Jacket Material Pro Power - 72AC6534 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Black, 1000Ft, 30V; Jacket Material Pro Power
72AC6534
Hook-Up Wire, 26Awg, Black, 1000Ft, 30V; Jacket Material Pro Power 72AC6534
HOOK-UP WIRE, 26AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6534
Product Name Hook-Up Wire, 26Awg, Black, 1000Ft, 30V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details