Protektive Pak Hookup Wire, 30Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power PP002416

Description
HOOKUP WIRE, 30AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOKUP WIRE, 30AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hookup Wire, 30Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power - 72AC6532 - Newark, An Avnet Company
Chicago, IL, United States
Hookup Wire, 30Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power
72AC6532
Hookup Wire, 30Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power 72AC6532
HOOKUP WIRE, 30AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOKUP WIRE, 30AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6532
Product Name Hookup Wire, 30Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details