Protektive Pak Hook-Up Wire, 26Awg, Blue, 1000Ft, 300V; Jacket Material Pro Power PP002396

Description
HOOK-UP WIRE, 26AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Blue, 1000Ft, 300V; Jacket Material Pro Power - 72AC6492 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Blue, 1000Ft, 300V; Jacket Material Pro Power
72AC6492
Hook-Up Wire, 26Awg, Blue, 1000Ft, 300V; Jacket Material Pro Power 72AC6492
HOOK-UP WIRE, 26AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6492
Product Name Hook-Up Wire, 26Awg, Blue, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) - CBL-20FT-NMNM+ - Mini-Circuits
Specs
Cable Length 20 ft (60.96 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers