Protektive Pak Hookup Wire, 30Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power PP002346

Description
HOOKUP WIRE, 30AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Description
HOOKUP WIRE, 30AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hookup Wire, 30Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power - 72AC6392 - Newark, An Avnet Company
Chicago, IL, United States
Hookup Wire, 30Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power
72AC6392
Hookup Wire, 30Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power 72AC6392
HOOKUP WIRE, 30AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOKUP WIRE, 30AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6392
Product Name Hookup Wire, 30Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details