HOOK-UP WIRE, 18AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 72AC6312 |
| Product Name | Hook-Up Wire, 18Awg, Yel/grn, 1000Ft; Jacket Material Pro Power |
| Standards / Certifications | RoHS |