Protektive Pak Cable Gland (Clamp), Nylon, M50, Black; Thread Size Imperial Pro Power PP002114

Description
CABLE GLAND (CLAMP), NYLON, M50, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Diameter Min:30mm; Cable Diameter Max:38mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Description
CABLE GLAND (CLAMP), NYLON, M50, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Diameter Min:30mm; Cable Diameter Max:38mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Nylon, M50, Black; Thread Size Imperial Pro Power - 25M7484 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Nylon, M50, Black; Thread Size Imperial Pro Power
25M7484
Cable Gland (Clamp), Nylon, M50, Black; Thread Size Imperial Pro Power 25M7484
CABLE GLAND (CLAMP), NYLON, M50, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Diameter Min:30mm; Cable Diameter Max:38mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND (CLAMP), NYLON, M50, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Diameter Min:30mm; Cable Diameter Max:38mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 25M7484
Product Name Cable Gland (Clamp), Nylon, M50, Black; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249673 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details