Protektive Pak Cable Tie, Mount, Blk, 171.5Mm, Pk100; Cable Tie Material Pro Power PP002109

Description
CABLE TIE, MOUNT, BLK, 171.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:171.5mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes
Description
CABLE TIE, MOUNT, BLK, 171.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:171.5mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Mount, Blk, 171.5Mm, Pk100; Cable Tie Material Pro Power - 25R5129 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Mount, Blk, 171.5Mm, Pk100; Cable Tie Material Pro Power
25R5129
Cable Tie, Mount, Blk, 171.5Mm, Pk100; Cable Tie Material Pro Power 25R5129
CABLE TIE, MOUNT, BLK, 171.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:171.5mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, MOUNT, BLK, 171.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:171.5mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25R5129
Product Name Cable Tie, Mount, Blk, 171.5Mm, Pk100; Cable Tie Material Pro Power
Length 6.75 inch (172 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details