Protektive Pak Cable Tie, Mountable, Black, 100Mm,pk100; Cable Tie Material Pro Power PP002107

Description
CABLE TIE, MOUNTABLE, BLACK, 100MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:8kg; Cable RoHS Compliant: Yes
Description
CABLE TIE, MOUNTABLE, BLACK, 100MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:8kg; Cable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Mountable, Black, 100Mm,pk100; Cable Tie Material Pro Power - 24M8099 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Mountable, Black, 100Mm,pk100; Cable Tie Material Pro Power
24M8099
Cable Tie, Mountable, Black, 100Mm,pk100; Cable Tie Material Pro Power 24M8099
CABLE TIE, MOUNTABLE, BLACK, 100MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:8kg; Cable RoHS Compliant: Yes

CABLE TIE, MOUNTABLE, BLACK, 100MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:8kg; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8099
Product Name Cable Tie, Mountable, Black, 100Mm,pk100; Cable Tie Material Pro Power
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details