STRAIN RELIEF BUSHES, 7.4MM, PK100, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.2mm; Cable Diameter Max:7.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 24M7801 |
| Product Name | Strain Relief Bushes, 7.4Mm, Pk100, Black; Thread Size Imperial Pro Power |
| Material | Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6) |