Protektive Pak Bush, Snap Fit, 25.5Mm, Pk100; Grommet Type Pro Power PP002098

Description
BUSH, SNAP FIT, 25.5MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.1mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Description
BUSH, SNAP FIT, 25.5MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.1mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bush, Snap Fit, 25.5Mm, Pk100; Grommet Type Pro Power - 24M7222 - Newark, An Avnet Company
Chicago, IL, United States
Bush, Snap Fit, 25.5Mm, Pk100; Grommet Type Pro Power
24M7222
Bush, Snap Fit, 25.5Mm, Pk100; Grommet Type Pro Power 24M7222
BUSH, SNAP FIT, 25.5MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.1mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product RoHS Compliant: Yes

BUSH, SNAP FIT, 25.5MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.1mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 24M7222
Product Name Bush, Snap Fit, 25.5Mm, Pk100; Grommet Type Pro Power
Outside Diameter 1 inch (25.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S18DB - CHC-S18DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details