Protektive Pak Cable Tie, 100Mm, Pa66, Pk100, Ident; Cable Tie Material Pro Power PP002081

Description
CABLE TIE, 100MM, PA66, PK100, IDENT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:8kg; Cable TieRoHS Compliant: Yes
Description
CABLE TIE, 100MM, PA66, PK100, IDENT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:8kg; Cable TieRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 100Mm, Pa66, Pk100, Ident; Cable Tie Material Pro Power - 53M8294 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Pa66, Pk100, Ident; Cable Tie Material Pro Power
53M8294
Cable Tie, 100Mm, Pa66, Pk100, Ident; Cable Tie Material Pro Power 53M8294
CABLE TIE, 100MM, PA66, PK100, IDENT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:8kg; Cable TieRoHS Compliant: Yes

CABLE TIE, 100MM, PA66, PK100, IDENT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:8kg; Cable TieRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M8294
Product Name Cable Tie, 100Mm, Pa66, Pk100, Ident; Cable Tie Material Pro Power
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details