Protektive Pak Cable Tie, Rel, Nat, 125Mm, Pk100; Cable Tie Material Pro Power PP002073

Description
CABLE TIE, REL, NAT, 125MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:125mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:30mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, REL, NAT, 125MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:125mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:30mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Rel, Nat, 125Mm, Pk100; Cable Tie Material Pro Power - 24M2770 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Rel, Nat, 125Mm, Pk100; Cable Tie Material Pro Power
24M2770
Cable Tie, Rel, Nat, 125Mm, Pk100; Cable Tie Material Pro Power 24M2770
CABLE TIE, REL, NAT, 125MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:125mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:30mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

CABLE TIE, REL, NAT, 125MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:125mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:30mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M2770
Product Name Cable Tie, Rel, Nat, 125Mm, Pk100; Cable Tie Material Pro Power
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - EN3742-015 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details