Protektive Pak Cable Tie, Nylon 6.6, 71Mm L, Black, Pk100; Cable Tie Material Pro Power PP002062

Description
CABLE TIE, NYLON 6.6, 71MM L, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.65mm; Cable Bundle Diameter Max:11mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Description
CABLE TIE, NYLON 6.6, 71MM L, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.65mm; Cable Bundle Diameter Max:11mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Nylon 6.6, 71Mm L, Black, Pk100; Cable Tie Material Pro Power - 51R6451 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon 6.6, 71Mm L, Black, Pk100; Cable Tie Material Pro Power
51R6451
Cable Tie, Nylon 6.6, 71Mm L, Black, Pk100; Cable Tie Material Pro Power 51R6451
CABLE TIE, NYLON 6.6, 71MM L, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.65mm; Cable Bundle Diameter Max:11mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, NYLON 6.6, 71MM L, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.65mm; Cable Bundle Diameter Max:11mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 51R6451
Product Name Cable Tie, Nylon 6.6, 71Mm L, Black, Pk100; Cable Tie Material Pro Power
Length 2.8 inch (71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details