Protektive Pak Cable Tie, Nylon 6.6, 71Mm L, Natural, Pk100; Cable Tie Material Pro Power PP002061

Description
CABLE TIE, NYLON 6.6, 71MM L, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.65mm; Cable Bundle Diameter Max:11mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Description
CABLE TIE, NYLON 6.6, 71MM L, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.65mm; Cable Bundle Diameter Max:11mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Nylon 6.6, 71Mm L, Natural, Pk100; Cable Tie Material Pro Power - 51R6450 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon 6.6, 71Mm L, Natural, Pk100; Cable Tie Material Pro Power
51R6450
Cable Tie, Nylon 6.6, 71Mm L, Natural, Pk100; Cable Tie Material Pro Power 51R6450
CABLE TIE, NYLON 6.6, 71MM L, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.65mm; Cable Bundle Diameter Max:11mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, NYLON 6.6, 71MM L, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:71mm; Cable Tie Width:1.65mm; Cable Bundle Diameter Max:11mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 51R6450
Product Name Cable Tie, Nylon 6.6, 71Mm L, Natural, Pk100; Cable Tie Material Pro Power
Length 2.8 inch (71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details