Protektive Pak Cable Tie, Natural, 250Mm, Pk100; Cable Tie Material Pro Power PP002050

Description
CABLE TIE, NATURAL, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, NATURAL, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 250Mm, Pk100; Cable Tie Material Pro Power - 53M7111 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 250Mm, Pk100; Cable Tie Material Pro Power
53M7111
Cable Tie, Natural, 250Mm, Pk100; Cable Tie Material Pro Power 53M7111
CABLE TIE, NATURAL, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

CABLE TIE, NATURAL, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M7111
Product Name Cable Tie, Natural, 250Mm, Pk100; Cable Tie Material Pro Power
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details