Protektive Pak Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power PP002046

Description
CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:52mm; Minimum Loop Tensile Strength:18kg; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:52mm; Minimum Loop Tensile Strength:18kg; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power - 53M7117 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power
53M7117
Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power 53M7117
CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:52mm; Minimum Loop Tensile Strength:18kg; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:52mm; Minimum Loop Tensile Strength:18kg; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M7117
Product Name Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-013 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details