Protektive Pak Cable Tie, Black, 120Mm, Pk100; Cable Tie Material Pro Power PP002043

Description
CABLE TIE, BLACK, 120MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:120mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:27mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, BLACK, 120MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:120mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:27mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 120Mm, Pk100; Cable Tie Material Pro Power - 53M7115 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 120Mm, Pk100; Cable Tie Material Pro Power
53M7115
Cable Tie, Black, 120Mm, Pk100; Cable Tie Material Pro Power 53M7115
CABLE TIE, BLACK, 120MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:120mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:27mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 120MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:120mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:27mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M7115
Product Name Cable Tie, Black, 120Mm, Pk100; Cable Tie Material Pro Power
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details