Protektive Pak Zipper Braided Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power PP002023

Description
ZIPPER BRAIDED WRAP, PE, 2M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
ZIPPER BRAIDED WRAP, PE, 2M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zipper Braided Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power - 55AC3388 - Newark, An Avnet Company
Chicago, IL, United States
Zipper Braided Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power
55AC3388
Zipper Braided Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power 55AC3388
ZIPPER BRAIDED WRAP, PE, 2M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ZIPPER BRAIDED WRAP, PE, 2M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3388
Product Name Zipper Braided Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P025 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details