Protektive Pak Self-Closing Wrap, Pe, 1M; Sleeving / Tubing Type Pro Power PP002016

Description
SELF-CLOSING WRAP, PE, 1M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:1m; Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SELF-CLOSING WRAP, PE, 1M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:1m; Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Self-Closing Wrap, Pe, 1M; Sleeving / Tubing Type Pro Power - 55AC3381 - Newark, An Avnet Company
Chicago, IL, United States
Self-Closing Wrap, Pe, 1M; Sleeving / Tubing Type Pro Power
55AC3381
Self-Closing Wrap, Pe, 1M; Sleeving / Tubing Type Pro Power 55AC3381
SELF-CLOSING WRAP, PE, 1M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:1m; Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SELF-CLOSING WRAP, PE, 1M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:1m; Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3381
Product Name Self-Closing Wrap, Pe, 1M; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details