Protektive Pak Heat-Shrink Tubing, 30Mm, Black; Shrink Ratio Pro Power PP002012

Description
HEAT-SHRINK TUBING, 30MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:1.18"; I.D. Supplied - Metric:30mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.69"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 30MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:1.18"; I.D. Supplied - Metric:30mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.69"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 30Mm, Black; Shrink Ratio Pro Power - 55AC3377 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 30Mm, Black; Shrink Ratio Pro Power
55AC3377
Heat-Shrink Tubing, 30Mm, Black; Shrink Ratio Pro Power 55AC3377
HEAT-SHRINK TUBING, 30MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:1.18"; I.D. Supplied - Metric:30mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.69"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 30MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:1.18"; I.D. Supplied - Metric:30mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.69"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3377
Product Name Heat-Shrink Tubing, 30Mm, Black; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0294356015 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2417416 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details